Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases C3RWT660

Description
3R TROUGH 6X6X60
Request a Quote Datasheet
Description
3R TROUGH 6X6X60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - C3RWT660 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3RWT660
Enclosures, Boxes, & Cases C3RWT660
3R TROUGH 6X6X60

3R TROUGH 6X6X60

Buy Now
Boxes - C3RWT660-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 60.000"" L x 6.000"" W (1524.00mm x 152.40mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Cover Included 60.000"" L x 6.000"" W (1524.00mm x 152.40mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
C3RWT660
Electrical Enclosures C3RWT660
Electrical Enclosures WIRING TROUGH 6 X 6 X 60"

Electrical Enclosures WIRING TROUGH 6 X 6 X 60"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3RWT660 C3RWT660-ND C3RWT660
Product Name Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel
NEMA Rating Type 3R
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers