Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases C3RWT424

Description
3R TROUGH 4X4X24
Request a Quote Datasheet
Description
3R TROUGH 4X4X24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - C3RWT424 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3RWT424
Enclosures, Boxes, & Cases C3RWT424
3R TROUGH 4X4X24

3R TROUGH 4X4X24

Buy Now
Boxes - C3RWT424-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 24.000"" L x 4.000"" W (609.60mm x 101.60mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Cover Included 24.000"" L x 4.000"" W (609.60mm x 101.60mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
C3RWT424
Electrical Enclosures C3RWT424
Electrical Enclosures NEMA 3R Trough 4 x 4 x 24"

Electrical Enclosures NEMA 3R Trough 4 x 4 x 24"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3RWT424 C3RWT424-ND C3RWT424
Product Name Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel
NEMA Rating Type 3R
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers