Hammond Manufacturing Company Inc. Datasheets for Electronic and Instrument Enclosures

Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 17
Product Name Notes
enclosure - diecast
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved...
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved...
Key Features: High impact strength, zinc diecast alloy (tough - yet easy to machine), electronic instrument enclosure. Zinc material also offers easy ability to plate the enclosure. Zinc material is...
Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look...
Key Features: Inner Panel designed to fit 1557 series enclosures Made from 0.081" thick aluminum Includes hardware to mount the panel to the inside of the enclosure

<< Prev Next >>