Hammond Manufacturing Company Inc. Electrical - Commercial C3R181810SC

Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - C3R181810SC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial
C3R181810SC
Electrical - Commercial C3R181810SC
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00

Application

  • Designed for use as a wiring/junction box.
  • Provides protection against rain, sleet, snow and dripping water.

Standards

  • UL-50 Type 3R
  • CSA Type 3R
  • Complies with:
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Formed and spot welded from 16 or 14 gauge galvanized steel.
  • Drip-shield top and seam-free sides, front and back.
  • Slip-on removable cover fastened with plated steel screws.
  • Door handles on body type C enclosures.
  • Embossed mounting holes on back of enclosure.
  • Easily removed knockouts on bottom of enclosure.
  • Padlocking hasp.
  • No Gasket.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C3R444SC - 4.00 4.00 4.00
C3R644SC - 6.00 4.00 4.00
C3R1244SC - 12.00 4.00 4.00
C3R664SC - 6.00 6.00 4.00
C3R864SC - 8.00 6.00 4.00
C3R884SC - 8.00 8.00 4.00
C3R1084SC - 10.00 8.00 4.00
C3R1284SC - 12.00 8.00 4.00
C3R10104SC - 10.00 10.00 4.00
C3R12104SC - 12.00 10.00 4.00
C3R12124SC - 12.00 12.00 4.00
C3R18124SC - 18.00 12.00 4.00
C3R18184SC - 18.00 18.00 4.00
C3R666SC - 6.00 6.00 6.00
C3R1866SC - 18.00 6.00 6.00
C3R886SC - 8.00 8.00 6.00
C3R1086SC - 10.00 8.00 6.00
C3R10106SC - 10.00 10.00 6.00
C3R1286SC - 12.00 8.00 6.00
C3R12106SC - 12.00 10.00 6.00
C3R12126SC - 12.00 12.00 6.00
C3R15126SC - 15.00 12.00 6.00
C3R16126SC - 16.00 12.00 6.00
C3R18126SC - 18.00 12.00 6.00
C3R18186SC - 18.00 18.00 6.00
C3R24126SC - 24.00 12.00 6.00
C3R24186SC - 24.00 18.00 6.00
C3R24246SC - 24.00 24.00 6.00
C3R888SC - 8.00 8.00 8.00
C3R2488SC - 24.00 8.00 8.00
C3R12128SC - 12.00 12.00 8.00
C3R15128SC - 15.00 12.00 8.00
C3R18128SC - 18.00 12.00 8.00
C3R24168SC - 24.00 16.00 8.00
C3R18188SC - 18.00 18.00 8.00
C3R24188SC - 24.00 18.00 8.00
C3R24208SC - 24.00 20.00 8.00
C3R24248SC - 24.00 24.00 8.00
C3R30248SC - 30.00 24.00 8.00
C3R48368SC - 48.00 36.00 8.00
C3R181810SC - 18.00 18.00 10.00
C3R241810SC - 24.00 18.00 10.00
C3R242410SC - 24.00 24.00 10.00
C3R302410SC - 30.00 24.00 10.00
C3R242412SC - 24.00 24.00 12.00
C3R303012SC - 30.00 30.00 12.00
C3R363012SC - 36.00 30.00 12.00
C3R363612SC - 36.00 36.00 12.00
C3R303016SC - 30.00 30.00 16.00
C3R483616SC - 48.00 36.00 16.00

Supplier's Site
Boxes - C3R181810SC-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 18.000"" L x 18.000"" W (457.20mm x 457.20mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Cover Included 18.000"" L x 18.000"" W (457.20mm x 457.20mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - C3R181810SC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3R181810SC
Enclosures, Boxes, & Cases C3R181810SC
3R SCREW COV 18X18X10

3R SCREW COV 18X18X10

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
C3R181810SC
Electrical Enclosures C3R181810SC
Electrical Enclosures w/LiftCover+Knockout 18x18x10" BodyType=C

Electrical Enclosures w/LiftCover+Knockout 18x18x10" BodyType=C

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3R181810SC C3R181810SC-ND C3R181810SC C3R181810SC
Product Name Electrical - Commercial Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 18 inch (457 mm)
Width 18 inch (457 mm) 18 inch (457 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers
Boxes - 164-1414N4SSO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details