Hammond Manufacturing Company Inc. Boxes C3RWT648

Description
"Box Metal, Steel Gray Cover Included 48.000"" L x 6.000"" W (1219.20mm x 152.40mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 48.000"" L x 6.000"" W (1219.20mm x 152.40mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - C3RWT648-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 48.000"" L x 6.000"" W (1219.20mm x 152.40mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Cover Included 48.000"" L x 6.000"" W (1219.20mm x 152.40mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - C3RWT648 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3RWT648
Enclosures, Boxes, & Cases C3RWT648
3R TROUGH 6X6X48

3R TROUGH 6X6X48

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
C3RWT648
Electrical Enclosures C3RWT648
Electrical Enclosures NEMA3R Trough 6 x 6 x 48"

Electrical Enclosures NEMA3R Trough 6 x 6 x 48"

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3RWT648-ND C3RWT648 C3RWT648
Product Name Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel
NEMA Rating Type 3R
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers