Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CHKO664

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CHKO664 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CHKO664
Electrical - Commercial - Junction Boxes CHKO664
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.
  • Hinged cover with latch provides easy access during installation and maintenance.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel.
  • Formed steel covers close by use of slotted quarter turn latch.
  • Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge.
  • Easily removed knockouts on all 4 sides (see drawings for sizes and locations).
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Type 1 Lock Kit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CHKO663 - 6.00 6.00 3.50
CHKO644 - 6.00 4.00 4.00
CHKO664 - 6.00 6.00 4.00
CHKO864 - 8.00 6.00 4.00
CHKO884 - 8.00 8.00 4.00
CHKO1084 - 10.00 8.00 4.00
CHKO10104 - 10.00 10.00 4.00
CHKO1284 - 12.00 8.00 4.00
CHKO12104 - 12.00 10.00 4.00
CHKO12124 - 12.00 12.00 4.00
CHKO16124 - 16.00 12.00 4.00
CHKO18124 - 18.00 12.00 4.00
CHKO666 - 6.00 6.00 6.00
CHKO886 - 8.00 8.00 6.00
CHKO1086 - 10.00 8.00 6.00
CHKO10106 - 10.00 10.00 6.00
CHKO12106 - 12.00 10.00 6.00
CHKO12126 - 12.00 12.00 6.00
CHKO16126 - 16.00 12.00 6.00
CHKO16166 - 16.00 16.00 6.00
CHKO18126 - 18.00 12.00 6.00
CHKO18186 - 18.00 18.00 6.00
CHKO24186 - 24.00 18.00 6.00
CHKO24246 - 24.00 24.00 6.00
CHKO30246 - 30.00 24.00 6.00
CHKO36246 - 36.00 24.00 6.00
CHKO36248 - 36.00 24.00 8.00

Supplier's Site
Boxes - HM5294-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CHKO664 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CHKO664
Enclosures, Boxes, & Cases CHKO664
HINGE COVER W/KO'S 6X6X4

HINGE COVER W/KO'S 6X6X4

Buy Now
Enclosures, Boxes, & Cases - CHKO664 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CHKO664
Enclosures, Boxes, & Cases CHKO664
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
Enclosure - 1024811 - Radwell International
Willingboro, NJ, United States
Enclosure
1024811
Enclosure 1024811
ENCLOSURE, NEMA 1, 6 X 6 X 4 INCH (HXWXD), WALL MOUNT, WITH KNOCKOUTS, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, 1/4-TURN FLUSH-MOUNTED LATCH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, NEMA 1, 6 X 6 X 4 INCH (HXWXD), WALL MOUNT, WITH KNOCKOUTS, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR, 1/4-TURN FLUSH-MOUNTED LATCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure; Steel; 6 in.; 4 in.; 6 in.; Gray Powder; Wall Mount; Gray; Type 1 - 70164486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 6 in.; 4 in.; 6 in.; Gray Powder; Wall Mount; Gray; Type 1
70164486
Enclosure; Steel; 6 in.; 4 in.; 6 in.; Gray Powder; Wall Mount; Gray; Type 1 70164486
Gray Powder Finish, Wall Mounted, Steel Body Enclosures Designed for general purpose indoor commercial use as a junction, pull or switch box Hinged cover with latch provides easy access during installation and maintenance cUL, UL Listed C-Box hinged cover with knockouts, through holes in back for wall mounting.

Gray Powder Finish, Wall Mounted, Steel Body Enclosures

  • Designed for general purpose indoor commercial use as a junction, pull or switch box
  • Hinged cover with latch provides easy access during installation and maintenance
  • cUL, UL Listed
    C-Box hinged cover with knockouts, through holes in back for wall mounting.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CHKO664 HM5294-ND CHKO664 CHKO664 1024811 70164486
Product Name Electrical - Commercial - Junction Boxes Boxes Enclosures, Boxes, & Cases Enclosures, Boxes, & Cases Enclosure Enclosure; Steel; 6 in.; 4 in.; 6 in.; Gray Powder; Wall Mount; Gray; Type 1
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Junction Box Junction Box Junction Box
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM16L - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Small Enclosures - General Purpose Metal - 1411S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
4 suppliers