Hammond Manufacturing Company Inc. Datasheets for Electronic and Instrument Enclosures

Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more

Page: 1 9 10 11 12 13 14 15 16 17
Product Name Notes
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed...
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed...
Application Designed for use as instrument enclosures, electric, hydraulic, or pneumatic control housings, electrical junction boxes, or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed...
Application Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications...
Application Designed for use as pushbutton enclosures for 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high...
Application Ideal to insulate and house off-grid solar batteries or remote monitoring equipment in outdoor applications Especially well suited for high temperature or corrosive environment Protects from UV, dirt, dust,...
Features Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554 1555 1555F 1557 (special instructions) 1590Z 1590ZGRP Pole...
Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC...
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details...

<< Prev Next >>