Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CHKO12106

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CHKO12106 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CHKO12106
Electrical - Commercial - Junction Boxes CHKO12106
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Hinged cover with latch provides easy access during installation and maintenance. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel. Formed steel covers close by use of slotted quarter turn latch. Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CHKO663 - 6.00 6.00 3.50 CHKO644 - 6.00 4.00 4.00 CHKO664 - 6.00 6.00 4.00 CHKO864 - 8.00 6.00 4.00 CHKO884 - 8.00 8.00 4.00 CHKO1084 - 10.00 8.00 4.00 CHKO10104 - 10.00 10.00 4.00 CHKO1284 - 12.00 8.00 4.00 CHKO12104 - 12.00 10.00 4.00 CHKO12124 - 12.00 12.00 4.00 CHKO16124 - 16.00 12.00 4.00 CHKO18124 - 18.00 12.00 4.00 CHKO666 - 6.00 6.00 6.00 CHKO886 - 8.00 8.00 6.00 CHKO1086 - 10.00 8.00 6.00 CHKO10106 - 10.00 10.00 6.00 CHKO12106 - 12.00 10.00 6.00 CHKO12126 - 12.00 12.00 6.00 CHKO16126 - 16.00 12.00 6.00 CHKO16166 - 16.00 16.00 6.00 CHKO18126 - 18.00 12.00 6.00 CHKO18186 - 18.00 18.00 6.00 CHKO24186 - 24.00 18.00 6.00 CHKO24246 - 24.00 24.00 6.00 CHKO30246 - 30.00 24.00 6.00 CHKO36246 - 36.00 24.00 6.00 CHKO36248 - 36.00 24.00 8.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.
  • Hinged cover with latch provides easy access during installation and maintenance.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24") or 14 gauge (36"x24") steel.
  • Formed steel covers close by use of slotted quarter turn latch.
  • Full swing, hinged door. NOTE: Former butt hinge being transitioned to new integral design starting late 2020. See image gallery for view of new hinge.
  • Easily removed knockouts on all 4 sides (see drawings for sizes and locations).
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Type 1 Lock Kit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CHKO663 - 6.00 6.00 3.50
CHKO644 - 6.00 4.00 4.00
CHKO664 - 6.00 6.00 4.00
CHKO864 - 8.00 6.00 4.00
CHKO884 - 8.00 8.00 4.00
CHKO1084 - 10.00 8.00 4.00
CHKO10104 - 10.00 10.00 4.00
CHKO1284 - 12.00 8.00 4.00
CHKO12104 - 12.00 10.00 4.00
CHKO12124 - 12.00 12.00 4.00
CHKO16124 - 16.00 12.00 4.00
CHKO18124 - 18.00 12.00 4.00
CHKO666 - 6.00 6.00 6.00
CHKO886 - 8.00 8.00 6.00
CHKO1086 - 10.00 8.00 6.00
CHKO10106 - 10.00 10.00 6.00
CHKO12106 - 12.00 10.00 6.00
CHKO12126 - 12.00 12.00 6.00
CHKO16126 - 16.00 12.00 6.00
CHKO16166 - 16.00 16.00 6.00
CHKO18126 - 18.00 12.00 6.00
CHKO18186 - 18.00 18.00 6.00
CHKO24186 - 24.00 18.00 6.00
CHKO24246 - 24.00 24.00 6.00
CHKO30246 - 30.00 24.00 6.00
CHKO36246 - 36.00 24.00 6.00
CHKO36248 - 36.00 24.00 8.00

Supplier's Site
Enclosures, Boxes, & Cases - CHKO12106 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CHKO12106
Enclosures, Boxes, & Cases CHKO12106
HINGE COVER W/KO'S 12X10X6

HINGE COVER W/KO'S 12X10X6

Buy Now
Boxes - CHKO12106-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure; Steel; 10 in.; 6 in.; 12 in.; Gray Powder; Wall Mount; Gray; Type 1 - 70164501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 10 in.; 6 in.; 12 in.; Gray Powder; Wall Mount; Gray; Type 1
70164501
Enclosure; Steel; 10 in.; 6 in.; 12 in.; Gray Powder; Wall Mount; Gray; Type 1 70164501
Gray Powder Finish, Wall Mounted, Steel Body Enclosures Designed for general purpose indoor commercial use as a junction, pull or switch box Hinged cover with latch provides easy access during installation and maintenance cUL, UL Listed C-Box hinged cover with knockouts, through holes in back for wall mounting.

Gray Powder Finish, Wall Mounted, Steel Body Enclosures

  • Designed for general purpose indoor commercial use as a junction, pull or switch box
  • Hinged cover with latch provides easy access during installation and maintenance
  • cUL, UL Listed
    C-Box hinged cover with knockouts, through holes in back for wall mounting.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CHKO12106 CHKO12106 CHKO12106-ND 70164501
Product Name Electrical - Commercial - Junction Boxes Enclosures, Boxes, & Cases Boxes Enclosure; Steel; 10 in.; 6 in.; 12 in.; Gray Powder; Wall Mount; Gray; Type 1
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Junction Box
Length 12 inch (305 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 6 inch (152 mm)
Depth 6 inch (152 mm)
Features Hinged Cover Hinged Cover; Knockouts Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Small Enclosures - Extruded Enclosures - 1455N1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411RRU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411TU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers