Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Boxes CN4SB203

Description
Application The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 3R, 12, 4 Complies with IEC 60529, IP66 Construction Formed 16 gauge steel (14 gauge on 30x24) Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Quarter Turn Inserts and Keys Mounting Foot Kit Rear Hole Plugs Replacement Hinge Pins Quarter Turn Assemblies Padlock Adaptor Splitter Blocks Grounding Kits Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4SB73 - CN4SB74 - 70/70 12.00 10.00 5.00 CGK125 - CSBL125B CN4SB103 - CN4SB104 - 125/120 15.00 10.00 5.00 CGK125 - CSBL125B CN4SB203 - CN4SB204 - 225/180 18.00 12.00 5.00 CGK225 - CSBL225 CN4SB403 - CN4SB404 - 400/400 24.00 17.00 6.00 CGK400 - CSBL400 CN4SB603* - CN4SB604* - 600/600 30.00 24.00 7.00 CGK600 - CSBL600 * 14 gauge steel
Request a Quote Datasheet
Description
Application The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 3R, 12, 4 Complies with IEC 60529, IP66 Construction Formed 16 gauge steel (14 gauge on 30x24) Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Quarter Turn Inserts and Keys Mounting Foot Kit Rear Hole Plugs Replacement Hinge Pins Quarter Turn Assemblies Padlock Adaptor Splitter Blocks Grounding Kits Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4SB73 - CN4SB74 - 70/70 12.00 10.00 5.00 CGK125 - CSBL125B CN4SB103 - CN4SB104 - 125/120 15.00 10.00 5.00 CGK125 - CSBL125B CN4SB203 - CN4SB204 - 225/180 18.00 12.00 5.00 CGK225 - CSBL225 CN4SB403 - CN4SB404 - 400/400 24.00 17.00 6.00 CGK400 - CSBL400 CN4SB603* - CN4SB604* - 600/600 30.00 24.00 7.00 CGK600 - CSBL600 * 14 gauge steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Boxes - CN4SB203 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Boxes
CN4SB203
Electrical - Commercial - Splitter Boxes CN4SB203
Application The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 3R, 12, 4 Complies with IEC 60529, IP66 Construction Formed 16 gauge steel (14 gauge on 30x24) Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Quarter Turn Inserts and Keys Mounting Foot Kit Rear Hole Plugs Replacement Hinge Pins Quarter Turn Assemblies Padlock Adaptor Splitter Blocks Grounding Kits Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4SB73 - CN4SB74 - 70/70 12.00 10.00 5.00 CGK125 - CSBL125B CN4SB103 - CN4SB104 - 125/120 15.00 10.00 5.00 CGK125 - CSBL125B CN4SB203 - CN4SB204 - 225/180 18.00 12.00 5.00 CGK225 - CSBL225 CN4SB403 - CN4SB404 - 400/400 24.00 17.00 6.00 CGK400 - CSBL400 CN4SB603* - CN4SB604* - 600/600 30.00 24.00 7.00 CGK600 - CSBL600 * 14 gauge steel

Application

  • The splitter boxes are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted.

Standards

  • CSA Type 3R, 12, 4
  • Complies with
    • IEC 60529, IP66

Construction

  • Formed 16 gauge steel (14 gauge on 30x24)
  • Factory installed splitter blocks.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Hinges are constructed from 304 stainless steel.
  • Hinge pins are stainless steel.
  • Inner panel is included.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Quarter Turn Inserts and Keys
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Replacement Hinge Pins
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Splitter Blocks
  • Grounding Kits
  • Ventilation

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter
Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference
CN4SB73 - CN4SB74 - 70/70 12.00 10.00 5.00 CGK125 - CSBL125B
CN4SB103 - CN4SB104 - 125/120 15.00 10.00 5.00 CGK125 - CSBL125B
CN4SB203 - CN4SB204 - 225/180 18.00 12.00 5.00 CGK225 - CSBL225
CN4SB403 - CN4SB404 - 400/400 24.00 17.00 6.00 CGK400 - CSBL400
CN4SB603* - CN4SB604* - 600/600 30.00 24.00 7.00 CGK600 - CSBL600
* 14 gauge steel

Supplier's Site
Enclosures, Boxes, & Cases - CN4SB203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CN4SB203
Enclosures, Boxes, & Cases CN4SB203
N4 SPLTR BOX 18X12X5

N4 SPLTR BOX 18X12X5

Buy Now
Boxes - CN4SB203-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 18.000"" L x 12.000"" W (457.20mm x 304.80mm) X 5.000"" (127.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 18.000"" L x 12.000"" W (457.20mm x 304.80mm) X 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CN4SB203 CN4SB203 CN4SB203-ND
Product Name Electrical - Commercial - Splitter Boxes Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Length 18 inch (457 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers