"Box Metal, Steel Gray Cover Included 12.000"" L x 4.000"" W (304.80mm x 101.60mm) X 4.000"" (101.60mm)"
Electrical Enclosures NEMA 3R Trough 4 x 4 x 12"
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | C3RWT412-ND | C3RWT412 | C3RWT412 |
| Product Name | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Material | Steel | ||
| NEMA Rating | Type 3R | ||
| Mounting Type | Wall Mount |