Hammond Manufacturing Company Inc. Electrical - Commercial C3R16166ESCNK

Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 gauge galvanized steel (24x24x6 is 14 gauge). Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. External mounting feet Oil resistant gaskets are permanently secured A bonding stud is provided on the door and a grounding stud is provided in the box. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R664ESCNK - 6.00 6.00 4.00 C3R884ESCNK - 8.00 8.00 4.00 C3R886ESCNK - 8.00 8.00 6.00 C3R10104ESCNK - 10.00 10.00 4.00 C3R10106ESCNK - 10.00 10.00 6.00 C3R12124ESCNK - 12.00 12.00 4.00 C3R12126ESCNK - 12.00 12.00 6.00 C3R16166ESCNK - 16.00 16.00 6.00 C3R18186ESCNK - 18.00 18.00 6.00 C3R24246ESCNK - 24.00 24.00 6.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 gauge galvanized steel (24x24x6 is 14 gauge). Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. External mounting feet Oil resistant gaskets are permanently secured A bonding stud is provided on the door and a grounding stud is provided in the box. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R664ESCNK - 6.00 6.00 4.00 C3R884ESCNK - 8.00 8.00 4.00 C3R886ESCNK - 8.00 8.00 6.00 C3R10104ESCNK - 10.00 10.00 4.00 C3R10106ESCNK - 10.00 10.00 6.00 C3R12124ESCNK - 12.00 12.00 4.00 C3R12126ESCNK - 12.00 12.00 6.00 C3R16166ESCNK - 16.00 16.00 6.00 C3R18186ESCNK - 18.00 18.00 6.00 C3R24246ESCNK - 24.00 24.00 6.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - C3R16166ESCNK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial
C3R16166ESCNK
Electrical - Commercial C3R16166ESCNK
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 gauge galvanized steel (24x24x6 is 14 gauge). Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. External mounting feet Oil resistant gaskets are permanently secured A bonding stud is provided on the door and a grounding stud is provided in the box. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R664ESCNK - 6.00 6.00 4.00 C3R884ESCNK - 8.00 8.00 4.00 C3R886ESCNK - 8.00 8.00 6.00 C3R10104ESCNK - 10.00 10.00 4.00 C3R10106ESCNK - 10.00 10.00 6.00 C3R12124ESCNK - 12.00 12.00 4.00 C3R12126ESCNK - 12.00 12.00 6.00 C3R16166ESCNK - 16.00 16.00 6.00 C3R18186ESCNK - 18.00 18.00 6.00 C3R24246ESCNK - 24.00 24.00 6.00

Application

  • Designed for use as a wiring/junction box.
  • Provides protection against rain, sleet, snow and dripping water.

Standards

  • UL-50 Type 3R
  • CSA Type 3R
  • Complies with:
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Formed and spot welded from 16 gauge galvanized steel (24x24x6 is 14 gauge).
  • Drip-shield top and seam-free sides, front and back.
  • Slip-on removable cover fastened with plated steel screws.
  • External mounting feet
  • Oil resistant gaskets are permanently secured
  • A bonding stud is provided on the door and a grounding stud is provided in the box.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C3R664ESCNK - 6.00 6.00 4.00
C3R884ESCNK - 8.00 8.00 4.00
C3R886ESCNK - 8.00 8.00 6.00
C3R10104ESCNK - 10.00 10.00 4.00
C3R10106ESCNK - 10.00 10.00 6.00
C3R12124ESCNK - 12.00 12.00 4.00
C3R12126ESCNK - 12.00 12.00 6.00
C3R16166ESCNK - 16.00 16.00 6.00
C3R18186ESCNK - 18.00 18.00 6.00
C3R24246ESCNK - 24.00 24.00 6.00

Supplier's Site
Boxes - 164-C3R16166ESCNK-ND - DigiKey
Thief River Falls, MN, United States
N3R J BOX, SCREW COVER NO K/O'S

N3R J BOX, SCREW COVER NO K/O'S

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
C3R16166ESCNK
Electrical Enclosures C3R16166ESCNK
Electrical Enclosures N3R J Box Screw Cvr no K/Os16x16X6 Steel

Electrical Enclosures N3R J Box Screw Cvr no K/Os16x16X6 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3R16166ESCNK 164-C3R16166ESCNK-ND C3R16166ESCNK
Product Name Electrical - Commercial Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Boxes - 164-1418N4ALE6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Features Hinged Cover
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16T16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
View Details
3 suppliers