"Box Metal, Steel Gray Cover Included 18.000"" L x 6.000"" W (457.20mm x 152.40mm) X 6.000"" (152.40mm)"
Electrical Enclosures NEMA 3R Trough 6 x 6 x 18"
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | C3RWT618-ND | C3RWT618 | C3RWT618 |
| Product Name | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Material | Steel | ||
| NEMA Rating | Type 3R | ||
| Mounting Type | Wall Mount |