Hammond Manufacturing Company Inc. Electrical - Commercial - Metering Cabinets CMC363612

Description
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates
Request a Quote Datasheet
Description
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Metering Cabinets - CMC363612 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Metering Cabinets
CMC363612
Electrical - Commercial - Metering Cabinets CMC363612
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates

Application

  • Designed for indoor housing of metering transformers.

Standards

  • CSA Type 1
  • Complies with
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 14 or 16 gauge steel.
  • Spot welded construction and formed edges.
  • Removable inner panel.
  • Single and Double Door versions
  • Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure.
  • 2 cutouts in top of each cabinet with metering plates included (except 27x13x10")

Finish

  • Enclosure and cover are finished in ANSI 61 gray inside and out.
  • Inner panel is finished in white powder coating

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Type - Enclosure - Inner Panel
Part No. - of Door - H - W - D - H - W
CMC202010 - Single 20.00 20.00 10.00 16.00 16.00
CMC271310* - Single 27.00 13.00 10.00 23.00 9.00
CMC302010 - Single 30.00 20.00 10.00 26.00 16.00
CMC303010 - Double 30.00 30.00 10.00 26.00 26.00
CMC363612 - Double 36.00 36.00 12.00 32.00 32.00
CMC484812 - Double 48.00 48.00 12.00 44.00 44.00
* No cutouts in top or metering plates

Supplier's Site
Enclosures, Boxes, & Cases - CMC363612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CMC363612
Enclosures, Boxes, & Cases CMC363612
NEMA 1 METERING CAB. 36X36X12

NEMA 1 METERING CAB. 36X36X12

Buy Now
Boxes, Enclosures, Racks - Racks - CMC363612 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
CMC363612
Boxes, Enclosures, Racks - Racks CMC363612
Win Source Part Number: 965237-CMC363612 Category: Boxes, Enclosures, Racks>Racks Series: CMC Type: Cabinet Rack Color: Gray Features: Dual Door, Quarter Turn Latches Package: Box Standard Package: 1 Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Overall: 12.000" L x 36.000" W x 36.000" H (304.80mm x 914.40mm x 914.40mm) Door: Steel Ventilation: Non-Vented Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 131 lbs (59.4 kg) Alternative Parts (Cross-Reference): SNB-3754; N1A24247; CMC303010; EN4SD363012LG; SA-1798-MG; SA-1775-MG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Hammond Manufacturing

Win Source Part Number: 965237-CMC363612
Category: Boxes, Enclosures, Racks>Racks
Series: CMC
Type: Cabinet Rack
Color: Gray
Features: Dual Door, Quarter Turn Latches
Package: Box
Standard Package: 1
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Steel
Dimensions - Overall: 12.000" L x 36.000" W x 36.000" H (304.80mm x 914.40mm x 914.40mm)
Door: Steel
Ventilation: Non-Vented
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 131 lbs (59.4 kg)
Alternative Parts (Cross-Reference): SNB-3754; N1A24247; CMC303010; EN4SD363012LG; SA-1798-MG; SA-1775-MG;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Hammond Manufacturing

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CMC363612
Electrical Enclosures CMC363612
Electrical Enclosures Rack, 2Plate, 3Latch 36x36x12" N1 Steel

Electrical Enclosures Rack, 2Plate, 3Latch 36x36x12" N1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CMC363612 CMC363612 CMC363612 CMC363612
Product Name Electrical - Commercial - Metering Cabinets Enclosures, Boxes, & Cases Boxes, Enclosures, Racks - Racks Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers