Application
Standards
Construction
Finish
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Enclosure
Part No. - H - W - D
C3R444SC - 4.00 4.00 4.00
C3R644SC - 6.00 4.00 4.00
C3R1244SC - 12.00 4.00 4.00
C3R664SC - 6.00 6.00 4.00
C3R864SC - 8.00 6.00 4.00
C3R884SC - 8.00 8.00 4.00
C3R1084SC - 10.00 8.00 4.00
C3R1284SC - 12.00 8.00 4.00
C3R10104SC - 10.00 10.00 4.00
C3R12104SC - 12.00 10.00 4.00
C3R12124SC - 12.00 12.00 4.00
C3R18124SC - 18.00 12.00 4.00
C3R18184SC - 18.00 18.00 4.00
C3R666SC - 6.00 6.00 6.00
C3R1866SC - 18.00 6.00 6.00
C3R886SC - 8.00 8.00 6.00
C3R1086SC - 10.00 8.00 6.00
C3R10106SC - 10.00 10.00 6.00
C3R1286SC - 12.00 8.00 6.00
C3R12106SC - 12.00 10.00 6.00
C3R12126SC - 12.00 12.00 6.00
C3R15126SC - 15.00 12.00 6.00
C3R16126SC - 16.00 12.00 6.00
C3R18126SC - 18.00 12.00 6.00
C3R18186SC - 18.00 18.00 6.00
C3R24126SC - 24.00 12.00 6.00
C3R24186SC - 24.00 18.00 6.00
C3R24246SC - 24.00 24.00 6.00
C3R888SC - 8.00 8.00 8.00
C3R2488SC - 24.00 8.00 8.00
C3R12128SC - 12.00 12.00 8.00
C3R15128SC - 15.00 12.00 8.00
C3R18128SC - 18.00 12.00 8.00
C3R24168SC - 24.00 16.00 8.00
C3R18188SC - 18.00 18.00 8.00
C3R24188SC - 24.00 18.00 8.00
C3R24208SC - 24.00 20.00 8.00
C3R24248SC - 24.00 24.00 8.00
C3R30248SC - 30.00 24.00 8.00
C3R48368SC - 48.00 36.00 8.00
C3R181810SC - 18.00 18.00 10.00
C3R241810SC - 24.00 18.00 10.00
C3R242410SC - 24.00 24.00 10.00
C3R302410SC - 30.00 24.00 10.00
C3R242412SC - 24.00 24.00 12.00
C3R303012SC - 30.00 30.00 12.00
C3R363012SC - 36.00 30.00 12.00
C3R363612SC - 36.00 36.00 12.00
C3R303016SC - 30.00 30.00 16.00
C3R483616SC - 48.00 36.00 16.00
"Box Metal, Steel Gray Cover Included 24.000"" L x 18.000"" W (609.60mm x 457.20mm) X 10.000"" (254.00mm)"
Electrical Enclosures w/LiftCover+Knockout
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | C3R241810SC | C3R241810SC | C3R241810SC-ND | C3R241810SC |
| Product Name | Electrical - Commercial | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 24 inch (610 mm) | 24 inch (610 mm) | ||
| Width | 18 inch (457 mm) | 18 inch (457 mm) | ||
| Depth | 10 inch (254 mm) | |||
| Material | Steel |