Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Boxes CGK600

Description
Application Designed for use with aluminum and copper conductors. Standards CSA Certified Construction Lugs are constructed from high strength, high conductive aluminum alloy 6061-T6, rated at 90°C. Kits are supplied with all necessary mounting hardware. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Application - Number of Circuits and Wire Sizes CGK125 - Splitter Box 70 A, 125 A 4 x (2-14 CU-AL) CGK225 - Splitter Box 225 A/Trough 70 A, 125A, 225 A 7 x (2-14 CU-AL) CGK400 - Splitter Box/Trough 400 A 7 x (2-14 CU-AL) & 1 x (1/0-14 CU-AL) CGK600 - Splitter Box/Trough 600 A 7 x (2-14 CU-AL) & 1 x (300 MCM - 6 CU-AL) CGK - Junction/Pull Box 3 x (4-14 CU-AL)
Request a Quote
Description
Application Designed for use with aluminum and copper conductors. Standards CSA Certified Construction Lugs are constructed from high strength, high conductive aluminum alloy 6061-T6, rated at 90°C. Kits are supplied with all necessary mounting hardware. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Application - Number of Circuits and Wire Sizes CGK125 - Splitter Box 70 A, 125 A 4 x (2-14 CU-AL) CGK225 - Splitter Box 225 A/Trough 70 A, 125A, 225 A 7 x (2-14 CU-AL) CGK400 - Splitter Box/Trough 400 A 7 x (2-14 CU-AL) & 1 x (1/0-14 CU-AL) CGK600 - Splitter Box/Trough 600 A 7 x (2-14 CU-AL) & 1 x (300 MCM - 6 CU-AL) CGK - Junction/Pull Box 3 x (4-14 CU-AL)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Boxes - CGK600 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Boxes
CGK600
Electrical - Commercial - Splitter Boxes CGK600
Application Designed for use with aluminum and copper conductors. Standards CSA Certified Construction Lugs are constructed from high strength, high conductive aluminum alloy 6061-T6, rated at 90°C. Kits are supplied with all necessary mounting hardware. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Application - Number of Circuits and Wire Sizes CGK125 - Splitter Box 70 A, 125 A 4 x (2-14 CU-AL) CGK225 - Splitter Box 225 A/Trough 70 A, 125A, 225 A 7 x (2-14 CU-AL) CGK400 - Splitter Box/Trough 400 A 7 x (2-14 CU-AL) & 1 x (1/0-14 CU-AL) CGK600 - Splitter Box/Trough 600 A 7 x (2-14 CU-AL) & 1 x (300 MCM - 6 CU-AL) CGK - Junction/Pull Box 3 x (4-14 CU-AL)

Application

  • Designed for use with aluminum and copper conductors.

Standards

  • CSA Certified

Construction

  • Lugs are constructed from high strength, high conductive aluminum alloy 6061-T6, rated at 90°C.
  • Kits are supplied with all necessary mounting hardware.

Finish

  • N/A

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Application - Number of Circuits and Wire Sizes
CGK125 - Splitter Box 70 A, 125 A 4 x (2-14 CU-AL)
CGK225 - Splitter Box 225 A/Trough 70 A, 125A, 225 A 7 x (2-14 CU-AL)
CGK400 - Splitter Box/Trough 400 A 7 x (2-14 CU-AL) & 1 x (1/0-14 CU-AL)
CGK600 - Splitter Box/Trough 600 A 7 x (2-14 CU-AL) & 1 x (300 MCM - 6 CU-AL)
CGK - Junction/Pull Box 3 x (4-14 CU-AL)

Supplier's Site
Enclosures Accessories and Hardware - CGK600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CGK600
Enclosures Accessories and Hardware CGK600
GROUNDING KIT 600 A

GROUNDING KIT 600 A

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CGK600 CGK600
Product Name Electrical - Commercial - Splitter Boxes Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1412RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers