Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes C4XSC886SS

Description
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to hose down/precipitation or corrosion. Standards UL 508A Listed; Type 3, 4X, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4X, 12 Complies with NEMA Type 3, 4X and 12 IEC 60529, IP66 Construction 14 gauge 304 stainless steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge 304 stainless steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are unpainted, with a grained #4 finish. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C4XSC664SS - 6.00 6.00 4.00 C4XSC666SS - 6.00 6.00 6.00 C4XSC864SS - 8.00 6.00 4.00 C4XSC884SS - 8.00 8.00 4.00 C4XSC886SS - 8.00 8.00 6.00 C4XSC1084SS - 10.00 8.00 4.00 C4XSC10104SS - 10.00 10.00 4.00 C4XSC10106SS - 10.00 10.00 6.00 C4XSC12124SS - 12.00 12.00 4.00 C4XSC12126SS - 12.00 12.00 6.00 C4XSC12128SS - 12.00 12.00 8.00 C4XSC16166SS - 16.00 16.00 6.00 C4XSC16168SS - 16.00 16.00 8.00 C4XSC18186SS - 18.00 18.00 6.00 C4XSC24246SS - 24.00 24.00 6.00 C4XSC24248SS - 24.00 24.00 8.00 C4XSC242410SS - 24.00 24.00 10.00 C4XSC242412SS - 24.00 24.00 12.00 C4XSC303012SS - 30.00 30.00 12.00 C4XSC363612SS - 36.00 36.00 12.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to hose down/precipitation or corrosion. Standards UL 508A Listed; Type 3, 4X, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4X, 12 Complies with NEMA Type 3, 4X and 12 IEC 60529, IP66 Construction 14 gauge 304 stainless steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge 304 stainless steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are unpainted, with a grained #4 finish. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C4XSC664SS - 6.00 6.00 4.00 C4XSC666SS - 6.00 6.00 6.00 C4XSC864SS - 8.00 6.00 4.00 C4XSC884SS - 8.00 8.00 4.00 C4XSC886SS - 8.00 8.00 6.00 C4XSC1084SS - 10.00 8.00 4.00 C4XSC10104SS - 10.00 10.00 4.00 C4XSC10106SS - 10.00 10.00 6.00 C4XSC12124SS - 12.00 12.00 4.00 C4XSC12126SS - 12.00 12.00 6.00 C4XSC12128SS - 12.00 12.00 8.00 C4XSC16166SS - 16.00 16.00 6.00 C4XSC16168SS - 16.00 16.00 8.00 C4XSC18186SS - 18.00 18.00 6.00 C4XSC24246SS - 24.00 24.00 6.00 C4XSC24248SS - 24.00 24.00 8.00 C4XSC242410SS - 24.00 24.00 10.00 C4XSC242412SS - 24.00 24.00 12.00 C4XSC303012SS - 30.00 30.00 12.00 C4XSC363612SS - 36.00 36.00 12.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - C4XSC886SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
C4XSC886SS
Electrical - Commercial - Junction Boxes C4XSC886SS
Application Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to hose down/precipitation or corrosion. Standards UL 508A Listed; Type 3, 4X, 12 cULus Listed per CSA C22.2 No 94; Type 3, 4X, 12 Complies with NEMA Type 3, 4X and 12 IEC 60529, IP66 Construction 14 gauge 304 stainless steel body up to 24”x24”; 12 gauge body when 30”x30” or larger 14 gauge 304 stainless steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger Smooth, continuously welded seams without knockouts, cutouts, or holes Captivated stainless steel cover screws thread into sealed wells Seamless poured-in place gasket No provision for inner mounting panel Finish Enclosure and cover are unpainted, with a grained #4 finish. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C4XSC664SS - 6.00 6.00 4.00 C4XSC666SS - 6.00 6.00 6.00 C4XSC864SS - 8.00 6.00 4.00 C4XSC884SS - 8.00 8.00 4.00 C4XSC886SS - 8.00 8.00 6.00 C4XSC1084SS - 10.00 8.00 4.00 C4XSC10104SS - 10.00 10.00 4.00 C4XSC10106SS - 10.00 10.00 6.00 C4XSC12124SS - 12.00 12.00 4.00 C4XSC12126SS - 12.00 12.00 6.00 C4XSC12128SS - 12.00 12.00 8.00 C4XSC16166SS - 16.00 16.00 6.00 C4XSC16168SS - 16.00 16.00 8.00 C4XSC18186SS - 18.00 18.00 6.00 C4XSC24246SS - 24.00 24.00 6.00 C4XSC24248SS - 24.00 24.00 8.00 C4XSC242410SS - 24.00 24.00 10.00 C4XSC242412SS - 24.00 24.00 12.00 C4XSC303012SS - 30.00 30.00 12.00 C4XSC363612SS - 36.00 36.00 12.00

Application

  • Designed for use as a wiring box, junction box, terminal or pull box in indoor or outdoor applications where subject to hose down/precipitation or corrosion.

Standards

  • UL 508A Listed; Type 3, 4X, 12
  • cULus Listed per CSA C22.2 No 94; Type 3, 4X, 12
  • Complies with
    • NEMA Type 3, 4X and 12
    • IEC 60529, IP66

Construction

  • 14 gauge 304 stainless steel body up to 24”x24”; 12 gauge body when 30”x30” or larger
  • 14 gauge 304 stainless steel cover up to 12”x12”; 10 gauge cover when 16”x16” or larger
  • Smooth, continuously welded seams without knockouts, cutouts, or holes
  • Captivated stainless steel cover screws thread into sealed wells
  • Seamless poured-in place gasket
  • No provision for inner mounting panel

Finish

  • Enclosure and cover are unpainted, with a grained #4 finish.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C4XSC664SS - 6.00 6.00 4.00
C4XSC666SS - 6.00 6.00 6.00
C4XSC864SS - 8.00 6.00 4.00
C4XSC884SS - 8.00 8.00 4.00
C4XSC886SS - 8.00 8.00 6.00
C4XSC1084SS - 10.00 8.00 4.00
C4XSC10104SS - 10.00 10.00 4.00
C4XSC10106SS - 10.00 10.00 6.00
C4XSC12124SS - 12.00 12.00 4.00
C4XSC12126SS - 12.00 12.00 6.00
C4XSC12128SS - 12.00 12.00 8.00
C4XSC16166SS - 16.00 16.00 6.00
C4XSC16168SS - 16.00 16.00 8.00
C4XSC18186SS - 18.00 18.00 6.00
C4XSC24246SS - 24.00 24.00 6.00
C4XSC24248SS - 24.00 24.00 8.00
C4XSC242410SS - 24.00 24.00 10.00
C4XSC242412SS - 24.00 24.00 12.00
C4XSC303012SS - 30.00 30.00 12.00
C4XSC363612SS - 36.00 36.00 12.00

Supplier's Site
Boxes - 164-C4XSC886SS-ND - DigiKey
Thief River Falls, MN, United States
"JUNCTION BOX S STL 8""L X 8""W"

"JUNCTION BOX S STL 8""L X 8""W"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
C4XSC886SS
Enclosures Accessories and Hardware C4XSC886SS
N4X SCREW COVER - 8X8X6 - SS

N4X SCREW COVER - 8X8X6 - SS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C4XSC886SS 164-C4XSC886SS-ND C4XSC886SS
Product Name Electrical - Commercial - Junction Boxes Boxes Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers