Hammond Manufacturing Company Inc. Electrical - Commercial C3R1084SC

Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - C3R1084SC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial
C3R1084SC
Electrical - Commercial C3R1084SC
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00

Application

  • Designed for use as a wiring/junction box.
  • Provides protection against rain, sleet, snow and dripping water.

Standards

  • UL-50 Type 3R
  • CSA Type 3R
  • Complies with:
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Formed and spot welded from 16 or 14 gauge galvanized steel.
  • Drip-shield top and seam-free sides, front and back.
  • Slip-on removable cover fastened with plated steel screws.
  • Door handles on body type C enclosures.
  • Embossed mounting holes on back of enclosure.
  • Easily removed knockouts on bottom of enclosure.
  • Padlocking hasp.
  • No Gasket.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C3R444SC - 4.00 4.00 4.00
C3R644SC - 6.00 4.00 4.00
C3R1244SC - 12.00 4.00 4.00
C3R664SC - 6.00 6.00 4.00
C3R864SC - 8.00 6.00 4.00
C3R884SC - 8.00 8.00 4.00
C3R1084SC - 10.00 8.00 4.00
C3R1284SC - 12.00 8.00 4.00
C3R10104SC - 10.00 10.00 4.00
C3R12104SC - 12.00 10.00 4.00
C3R12124SC - 12.00 12.00 4.00
C3R18124SC - 18.00 12.00 4.00
C3R18184SC - 18.00 18.00 4.00
C3R666SC - 6.00 6.00 6.00
C3R1866SC - 18.00 6.00 6.00
C3R886SC - 8.00 8.00 6.00
C3R1086SC - 10.00 8.00 6.00
C3R10106SC - 10.00 10.00 6.00
C3R1286SC - 12.00 8.00 6.00
C3R12106SC - 12.00 10.00 6.00
C3R12126SC - 12.00 12.00 6.00
C3R15126SC - 15.00 12.00 6.00
C3R16126SC - 16.00 12.00 6.00
C3R18126SC - 18.00 12.00 6.00
C3R18186SC - 18.00 18.00 6.00
C3R24126SC - 24.00 12.00 6.00
C3R24186SC - 24.00 18.00 6.00
C3R24246SC - 24.00 24.00 6.00
C3R888SC - 8.00 8.00 8.00
C3R2488SC - 24.00 8.00 8.00
C3R12128SC - 12.00 12.00 8.00
C3R15128SC - 15.00 12.00 8.00
C3R18128SC - 18.00 12.00 8.00
C3R24168SC - 24.00 16.00 8.00
C3R18188SC - 18.00 18.00 8.00
C3R24188SC - 24.00 18.00 8.00
C3R24208SC - 24.00 20.00 8.00
C3R24248SC - 24.00 24.00 8.00
C3R30248SC - 30.00 24.00 8.00
C3R48368SC - 48.00 36.00 8.00
C3R181810SC - 18.00 18.00 10.00
C3R241810SC - 24.00 18.00 10.00
C3R242410SC - 24.00 24.00 10.00
C3R302410SC - 30.00 24.00 10.00
C3R242412SC - 24.00 24.00 12.00
C3R303012SC - 30.00 30.00 12.00
C3R363012SC - 36.00 30.00 12.00
C3R363612SC - 36.00 36.00 12.00
C3R303016SC - 30.00 30.00 16.00
C3R483616SC - 48.00 36.00 16.00

Supplier's Site
Enclosures, Boxes, & Cases - C3R1084SC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3R1084SC
Enclosures, Boxes, & Cases C3R1084SC
3R SCREW COV 10X8X4

3R SCREW COV 10X8X4

Buy Now
Boxes - C3R1084SC-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
C3R1084SC
Electrical Enclosures C3R1084SC
Electrical Enclosures w/LiftCover+Knockout 10x8x4" BodyType=A

Electrical Enclosures w/LiftCover+Knockout 10x8x4" BodyType=A

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3R1084SC C3R1084SC C3R1084SC-ND C3R1084SC
Product Name Electrical - Commercial Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 10 inch (254 mm) 4.02 inch (102 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHN6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM20LB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455CF801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
3 suppliers
Boxes - 164-1418CR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details