Win Source Part Number: 1223483-C3R1086HCR
Category: Boxes, Enclosures, Racks>Boxes
Series: C3R HCR SM
Color: Gray
Features: Knockouts, Snap Latch, Steel Hinges, Wall Mount
Package: Bulk
Standard Package: 1
Ratings: IP24, NEMA 3R, UL-50
Thickness: 16 Gauge
Height: 6.000" (152.40mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Weight: 9 lbs (4.1 kg)
Container Type: Box
Area (L x W): 80.0in² (516cm²)
Dimension: 10.000" L x 8.000" W (254.00mm x 203.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Hammond Manufacturing
Base Product Number: C3R1086
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"
Electrical Enclosures Steel Junction Box 12x9.1x6" Type 3R
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | C3R1086HCR | C3R1086HCR | C3R1086HCR-ND | C3R1086HCR |
| Product Name | Enclosures, Boxes, & Cases | Boxes, Enclosures, Racks - Boxes | Boxes | Electrical Enclosures |
| Type | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Features | Hinged Cover | Hinged Cover; Knockouts | RoHS Compliant | |
| Material | Steel | |||
| NEMA Rating | Type 3R | NEMA Enclosures | ||
| Mounting Type | Wall Mount |