Hammond Manufacturing Company Inc. Electrical - Commercial C3R363612SC

Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00
Request a Quote Datasheet
Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - C3R363612SC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial
C3R363612SC
Electrical - Commercial C3R363612SC
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with: NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip-shield top and seam-free sides, front and back. Slip-on removable cover fastened with plated steel screws. Door handles on body type C enclosures. Embossed mounting holes on back of enclosure. Easily removed knockouts on bottom of enclosure. Padlocking hasp. No Gasket. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D C3R444SC - 4.00 4.00 4.00 C3R644SC - 6.00 4.00 4.00 C3R1244SC - 12.00 4.00 4.00 C3R664SC - 6.00 6.00 4.00 C3R864SC - 8.00 6.00 4.00 C3R884SC - 8.00 8.00 4.00 C3R1084SC - 10.00 8.00 4.00 C3R1284SC - 12.00 8.00 4.00 C3R10104SC - 10.00 10.00 4.00 C3R12104SC - 12.00 10.00 4.00 C3R12124SC - 12.00 12.00 4.00 C3R18124SC - 18.00 12.00 4.00 C3R18184SC - 18.00 18.00 4.00 C3R666SC - 6.00 6.00 6.00 C3R1866SC - 18.00 6.00 6.00 C3R886SC - 8.00 8.00 6.00 C3R1086SC - 10.00 8.00 6.00 C3R10106SC - 10.00 10.00 6.00 C3R1286SC - 12.00 8.00 6.00 C3R12106SC - 12.00 10.00 6.00 C3R12126SC - 12.00 12.00 6.00 C3R15126SC - 15.00 12.00 6.00 C3R16126SC - 16.00 12.00 6.00 C3R18126SC - 18.00 12.00 6.00 C3R18186SC - 18.00 18.00 6.00 C3R24126SC - 24.00 12.00 6.00 C3R24186SC - 24.00 18.00 6.00 C3R24246SC - 24.00 24.00 6.00 C3R888SC - 8.00 8.00 8.00 C3R2488SC - 24.00 8.00 8.00 C3R12128SC - 12.00 12.00 8.00 C3R15128SC - 15.00 12.00 8.00 C3R18128SC - 18.00 12.00 8.00 C3R24168SC - 24.00 16.00 8.00 C3R18188SC - 18.00 18.00 8.00 C3R24188SC - 24.00 18.00 8.00 C3R24208SC - 24.00 20.00 8.00 C3R24248SC - 24.00 24.00 8.00 C3R30248SC - 30.00 24.00 8.00 C3R48368SC - 48.00 36.00 8.00 C3R181810SC - 18.00 18.00 10.00 C3R241810SC - 24.00 18.00 10.00 C3R242410SC - 24.00 24.00 10.00 C3R302410SC - 30.00 24.00 10.00 C3R242412SC - 24.00 24.00 12.00 C3R303012SC - 30.00 30.00 12.00 C3R363012SC - 36.00 30.00 12.00 C3R363612SC - 36.00 36.00 12.00 C3R303016SC - 30.00 30.00 16.00 C3R483616SC - 48.00 36.00 16.00

Application

  • Designed for use as a wiring/junction box.
  • Provides protection against rain, sleet, snow and dripping water.

Standards

  • UL-50 Type 3R
  • CSA Type 3R
  • Complies with:
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Formed and spot welded from 16 or 14 gauge galvanized steel.
  • Drip-shield top and seam-free sides, front and back.
  • Slip-on removable cover fastened with plated steel screws.
  • Door handles on body type C enclosures.
  • Embossed mounting holes on back of enclosure.
  • Easily removed knockouts on bottom of enclosure.
  • Padlocking hasp.
  • No Gasket.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
C3R444SC - 4.00 4.00 4.00
C3R644SC - 6.00 4.00 4.00
C3R1244SC - 12.00 4.00 4.00
C3R664SC - 6.00 6.00 4.00
C3R864SC - 8.00 6.00 4.00
C3R884SC - 8.00 8.00 4.00
C3R1084SC - 10.00 8.00 4.00
C3R1284SC - 12.00 8.00 4.00
C3R10104SC - 10.00 10.00 4.00
C3R12104SC - 12.00 10.00 4.00
C3R12124SC - 12.00 12.00 4.00
C3R18124SC - 18.00 12.00 4.00
C3R18184SC - 18.00 18.00 4.00
C3R666SC - 6.00 6.00 6.00
C3R1866SC - 18.00 6.00 6.00
C3R886SC - 8.00 8.00 6.00
C3R1086SC - 10.00 8.00 6.00
C3R10106SC - 10.00 10.00 6.00
C3R1286SC - 12.00 8.00 6.00
C3R12106SC - 12.00 10.00 6.00
C3R12126SC - 12.00 12.00 6.00
C3R15126SC - 15.00 12.00 6.00
C3R16126SC - 16.00 12.00 6.00
C3R18126SC - 18.00 12.00 6.00
C3R18186SC - 18.00 18.00 6.00
C3R24126SC - 24.00 12.00 6.00
C3R24186SC - 24.00 18.00 6.00
C3R24246SC - 24.00 24.00 6.00
C3R888SC - 8.00 8.00 8.00
C3R2488SC - 24.00 8.00 8.00
C3R12128SC - 12.00 12.00 8.00
C3R15128SC - 15.00 12.00 8.00
C3R18128SC - 18.00 12.00 8.00
C3R24168SC - 24.00 16.00 8.00
C3R18188SC - 18.00 18.00 8.00
C3R24188SC - 24.00 18.00 8.00
C3R24208SC - 24.00 20.00 8.00
C3R24248SC - 24.00 24.00 8.00
C3R30248SC - 30.00 24.00 8.00
C3R48368SC - 48.00 36.00 8.00
C3R181810SC - 18.00 18.00 10.00
C3R241810SC - 24.00 18.00 10.00
C3R242410SC - 24.00 24.00 10.00
C3R302410SC - 30.00 24.00 10.00
C3R242412SC - 24.00 24.00 12.00
C3R303012SC - 30.00 30.00 12.00
C3R363012SC - 36.00 30.00 12.00
C3R363612SC - 36.00 36.00 12.00
C3R303016SC - 30.00 30.00 16.00
C3R483616SC - 48.00 36.00 16.00

Supplier's Site
Enclosures, Boxes, & Cases - C3R363612SC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3R363612SC
Enclosures, Boxes, & Cases C3R363612SC
3R SCREW COV 36X36X12

3R SCREW COV 36X36X12

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
C3R363612SC
Electrical Enclosures C3R363612SC
Electrical Enclosures 3R Screw Cover 36 x 36 x 12"

Electrical Enclosures 3R Screw Cover 36 x 36 x 12"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3R363612SC C3R363612SC C3R363612SC
Product Name Electrical - Commercial Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411GU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers