TE Connectivity EMI Connector Gaskets 2427989-1

Description
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Shore A Hardness : 65 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Shore A Hardness : 65 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2427989-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2427989-1
EMI Connector Gaskets 2427989-1
Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 29.29 MM  [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Shore A Hardness : 65 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 29.29 MM  [1.153 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .05

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Shore A Hardness : 65

Product Type Features


  • Binding Material : Silicone
  • Filler Material : Nickel Plated Graphite
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet
Circular Connector Seals - 2611169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611169
Circular Connector Seals 2611169
TE Connectivity 93-22049

TE Connectivity 93-22049

Supplier's Site
Circular Connector Seals - 2611170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611170
Circular Connector Seals 2611170
TE Connectivity 93-22049

TE Connectivity 93-22049

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Gaskets and Gasketing Gaskets and Gasketing
Product Number 2427989-1 2611169
Product Name EMI Connector Gaskets Circular Connector Seals
Material Nickel Plated Graphite
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488612-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 0.8402 inch (21.34 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Gaskets & O-Rings - 2665034 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Aluminum; Silver Plated Aluminium
Thickness 0.0709 inch (1.8 mm)
View Details
EMI Connector Gaskets - 2423960-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.5 inch (38.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2428009-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.75 inch (44.45 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details