TE Connectivity EMI Connector Gaskets 2430153-1

Description
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 44.2 MM  [1.74 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness Range : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 44.2 MM  [1.74 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness Range : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2430153-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2430153-1
EMI Connector Gaskets 2430153-1
Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : 1.6 MM  [.062 INCH ] Product Width : 44.2 MM  [1.74 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Other Shore A Hardness Range : 65 Product Type Features Filler Material : Nickel Plated Graphite Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Connector Gasket

Configuration Features


  • Number of Positions : 15

Dimensions


  • Product Thickness : 1.6 MM  [.062 INCH ]
  • Product Width : 44.2 MM  [1.74 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .05

Other


  • Shore A Hardness Range : 65

Product Type Features


  • Filler Material : Nickel Plated Graphite

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Gaskets and Gasketing
Product Number 2430153-1
Product Name EMI Connector Gaskets
Material Nickel Plated Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Gaskets & O-Rings - 2664985 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nickel Plated Graphite
Thickness 0.1024 inch (2.6 mm)
View Details
Circular Connector Seals - 609085 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
EMI Connector Gaskets - 2488547-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1 inch (25.4 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
EMI Connector Gaskets - 2488722-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.93 inch (74.4 mm)
Thickness 0.0630 inch (1.6 mm)
View Details