New Yorker Electronics Co., Inc. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| ALTERNATE ACTING PUSHBUTTON SWIT | |
| ANTI-VANDAL PUSHBUTTON SWITCH, 1 | |
| ANTI-VANDAL PUSHBUTTON SWITCH, 25MM PANEL CIRCUIT DIAMETER, YELLOW LED , 1.8V LED VOLTAGE | |
| ANTI-VANDAL PUSHBUTTON SWITCH, 2 | |
| ANTI-VANDAL PUSHBUTTON SWITCH, M | |
| HIGH CURRENT ANTI-VANDAL PUSHBUT | |
| INDUSTRIAL PUSHBUTTON SWITCH, 12 | |
| INDUSTRIAL PUSHBUTTON SWITCH, 16 | |
| INDUSTRITAL PUSHBUTTON SWITCH, 1 | |
| IP67 ANTI-VANDAL PUSHBUTTON SWIT | |
| LOW PROFILE ANTI-VANDAL PUSHBUTT | |
| LOW PROFILE PUSHBUTTON | |
| PLASTIC PUSHBUTTON SWITCH, SOLDE | |
| PLASTIC WATERPROOF SWITCH, LATCH | |
| PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin | |
| PUSHBUTTON, 100mA, DPDT, On-(On), Gull Wing | |
| PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Blue | |
| PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Green | |
| PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Red | |
| PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin | |
| PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Blue | |
| PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Green | |
| PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red | |
| PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Yellow | |
| PUSHBUTTON, 100mA, DPDT, On-On, PC Pin | |
| PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin | |
| PUSHBUTTON, 100mA, SPST, Off-On, PC Pin | |
| PUSHBUTTON | |
| SEALED SNAP-ACTING PUSHBUTTON SW | |
| SEALED SUBMINIATIURE PUSHBUTTON | |
| SNAP-ACTING PUSHBUTTON SWITCH, B | |
| SNAP-ACTING PUSHBUTTON SWITCH, R | |
| SNAP-ACTING PUSHBUTTON SWITCH, S | |
| SNAP-ACTING PUSHBUTTON SWITCH, V | |
| SUBMINIATIURE PUSHBUTTON SWITCH, | |
| SWITCH, ANTI-VANDAL PUSHBUTTON TYPE, OFF-ON, SPST, 12MM PANEL CUTOUT DIAMETER, OFF-ON LATCHING, RED LED RING, 6V LED VOLTAGE |
| << Prev | Next >> |