Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
ADAM TECHNOLOGIES, INC.
SW-PB5-AA2BR16V-IP40-8 -- PUSHBUTTON SWITCHES
Adam Technologies, Inc.
Pushbutton Switches
SW-PB5-AA2BR16V-IP40-8
Description
INDUSTRIAL PUSHBUTTON SWITCH, 16
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Description
INDUSTRIAL PUSHBUTTON SWITCH, 16
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1001-SW-PB5-AA2BR16V-IP40-8
Pushbutton Switches
1001-SW-PB5-AA2BR16V-IP40-8
INDUSTRIAL PUSHBUTTON SWITCH, 16
INDUSTRIAL PUSHBUTTON SWITCH, 16
Supplier's Site
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Pushbutton Switches
Product Number
1001-SW-PB5-AA2BR16V-IP40-8
Product Name
Pushbutton Switches
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Push Button Switches
1-2316366-3
Specs
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Switching Mechanism
Double Pole, Single Throw (DPST)
View Details
OTTO Controls
Vandal Resistant, Sealed, Alternate Action
P5-V
Specs
Switch Function
Alternate Contact (Push-Push)
Features
DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force
3.0 lbs (1.36 kg)
View Details
SCHURTER Inc
Pushbutton Switches
1241.1113.7093
Specs
Actuator Specifications
Flush Pushbutton; Round, Button, Flush
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3
suppliers
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL5LB-2-012
Specs
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details