Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102E22-18SX

Description
ER 8C 8#16 SKT RECP
Request a Quote
Description
ER 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E22-18SX - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 SKT RECP

ER 8C 8#16 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102E22-18SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E22-18SX
Connectors Mil-Qualified, Circular Body, All MS3102E22-18SX
5015 E Solder Box Mt. Recp. SKT Contacts

5015 E Solder Box Mt. Recp. SKT Contacts

Buy Now
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial - 40M1037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial
40M1037
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial 40M1037
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E22-18SX MS3102E22-18SX 40M1037
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details