8 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
ER 8C 8#16 PIN RECP BOX
MIL-5015 MS/AC THREADED
ER 8C 8#16 PIN RECP BOX
5015 E Solder Box Mt. Recp. Pin Contacts
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 20-7, BOX MOUNT; Military Specification:MIL-DT
Box Mounting Receptacles, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102E20-7P-ND | MS3102E20-7P | MS3102E20-7P | Amphenol MS3102E20-7P | MS3102E20-7P | 06H1376 | 76J2217 | 70009948 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector, Receptacle, Size 20, 8 Position, Box; Military Specification Amphenol Industrial | Circular Conn, Rcpt, 20-7, Box Mount; Military Specification Amphenol Industrial | CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 20,8 #16 SOLDER PIN CONTACT | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Panel Mount | Flanged | ||||||
| Gender | Female / Jack | |||||||
| Coupling / Adapter | Coupling / Adapter | |||||||
| Coupling | Threaded | Threaded |