ER 4C 4#12 SKT RECP BOX
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
5015 E Solder Box Mt. Recp. SKT Contacts
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, BOX; Military Specification:MIL-DT
MIL SPEC CIR CONN, RCPT, 20-4, SOLDER; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102E20-4S | MS3102E20-4S | 339-MS3102E20-4S-ND | MS3102E20-4S | 96J8150 | 34H5279 | 70009923 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial | Mil Spec Cir Conn, Rcpt, 20-4, Solder; Military Specification Amphenol Industrial | connector,box receptacle,class e,size 20,4 #12 solder socket cont,olive drab | |
| Gender | Female / Jack | ||||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Panel Mount | Flanged | |||||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Coupling | Threaded | Threaded |