Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102E20-27S

Description
ER 14C 14#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 14C 14#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E20-27S - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT RECP BOX

ER 14C 14#16 SKT RECP BOX

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102E20-27S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E20-27S
Connectors Mil-Qualified, Circular Body, All MS3102E20-27S
5015 E Solder Box Mt. Recp. SKT Contacts

5015 E Solder Box Mt. Recp. SKT Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-27S
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-27S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-27S
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-27S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-27S
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-27S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 14C 14#16 SKT RECP BOX

ER 14C 14#16 SKT RECP BOX

Buy Now
Circular Connector Assemblies - 339-MS3102E20-27S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E20-27S-ND
Circular Connector Assemblies 339-MS3102E20-27S-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial - 61J4227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial
61J4227
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial 61J4227
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet
Circular Conn, Rcpt, 20-27, Box Mount; Military Specification Amphenol Industrial - 34H5276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-27, Box Mount; Military Specification Amphenol Industrial
34H5276
Circular Conn, Rcpt, 20-27, Box Mount; Military Specification Amphenol Industrial 34H5276
CIRCULAR CONN, RCPT, 20-27, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-27, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
connector,metal circular,box mount recept,no bkshl,size 20,14#16 solder socket - 70143551 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,box mount recept,no bkshl,size 20,14#16 solder socket
70143551
connector,metal circular,box mount recept,no bkshl,size 20,14#16 solder socket 70143551
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Not threaded for a strain relief cable clamp. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E20-27S MS3102E20-27S MS3102E20-27S MS3102E20-27S 339-MS3102E20-27S-ND 61J4227 34H5276 70143551
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial Circular Conn, Rcpt, 20-27, Box Mount; Military Specification Amphenol Industrial connector,metal circular,box mount recept,no bkshl,size 20,14#16 solder socket
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Mounting Panel Mount Flanged
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products