5015 E Solder Box Mt. Recp. SKT Contacts
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
ER 7C 7#12 SKT RECP
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
MIL SPEC CIRCULAR CONN, RCPT, 7P, 20-15; Military Specification:MIL-DT
| Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E20-15S | 339-MS3102E20-15S-ND | Amphenol MS3102E20-15S | MS3102E20-15S | 70010048 | 34H5274 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | connector,box receptacle,class e,size 20,7 #12 solder socket contact,olive drab | Mil Spec Circular Conn, Rcpt, 7P, 20-15; Military Specification Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Flanged | ||||
| Gender | Female / Jack | |||||
| Geometry | Straight | |||||
| Termination | Solder |