5015 E Solder Box Mt. Recp. Pin Contacts
ER 17C 17#16 PIN RECP BOX
17 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
ER 17C 17#16 PIN RECP BOX
MIL-5015 MS/AC THREADED
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E20-29P | Amphenol MS3102E20-29P | 339-MS3102E20-29P-ND | MS3102E20-29P | MS3102E20-29P | 34H5277 | 70143552 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial | connector,metal circ,box mount recept,no bkshl,size 20,17 #16 solder pin contact | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Gender | Female / Jack | ||||||
| Mounting | Panel Mount | Flanged | |||||
| Current Rating | 22.0 amps | 13.0 amps | |||||
| Geometry | Straight |