Heilind Electronics, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 38999 S2 JAM NUT RECEPTACLE W | |
| 38999 SII JAM NUT RCPT NICKEL 22-55PIN,55#20 W/ E-NUT | |
| 38999 SII JAM NUT RECPT NICK 12-3SKT,3#16 W/POTTIN | |
| 38999 SII JAM NUT RECPT NICKEL 24-4PIN,48#20,8#16 W/ E-NUT | |
| JAM NUT RECEPTACALE 38999 SII WITH E-NUT | |
| JAM NUT RECEPTACLE 38999 SERIE | |
| JAM NUT RECEPTACLE 38999 SII W/ E-NUT | |
| JAM NUT RECEPTACLE 38999 SII WITH E-NUT | |
| JAM NUT RECEPTACLE 38999 SII | |
| JAM NUT RECEPTACLE 38999, SII W/ E-NUT | |
| JAM NUT RECEPTACLE D38999 SII WITH E-NUT | |
| JAM NUT RECEPTACLE SII WITH E-NUT | |
| JAM NUT RECEPTACLE W/PINS | |
| JAM NUT RECEPTACLE, 38999 SII | |
| MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II... |
| << Prev | Next >> |