4 Position Circular Connector Receptacle, Female Sockets Solder Cup
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
CONNECTOR
5015 E Solder Box Mt. Recp. SKT Contacts
Amphenol Industrial MS3102E18-10S
ER 4C 4#12 SKT RECP BOX
MIL SPEC CIR CONN, RCPT, 18-10, SOLDER; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102E18-10S-ND | MS3102E18-10S | MS3102E18-10S | 2005377 | Amphenol MS3102E18-10S | 76J2135 | 70010046 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Mil Spec Circular Connectors | Mil Spec Cir Conn, Rcpt, 18-10, Solder; Military Specification Amphenol Industrial | connector,box receptacle,class e,size 18,4 #12 solder socket contact,olive drab | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Panel Mount | Box mount | Flanged | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | |||||
| Coupling | Bayonet | Threaded | Threaded |