Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102E22-23SY

Description
5015 E Solder Box Mt. Recp. SKT Contacts
Request a Quote
Description
5015 E Solder Box Mt. Recp. SKT Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3102E22-23SY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E22-23SY
Connectors Mil-Qualified, Circular Body, All MS3102E22-23SY
5015 E Solder Box Mt. Recp. SKT Contacts

5015 E Solder Box Mt. Recp. SKT Contacts

Buy Now
 - Amphenol MS3102E22-23SY - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 SKT RECP BOX

ER 8C 8#12 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial - 96J8171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial
96J8171
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial 96J8171
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E22-23SY Amphenol MS3102E22-23SY 96J8171
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-38999 I - 6104-202-2502 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details