CONNECTOR
ER 24C 24#16 PIN RECP BOX
MIL-5015 MS/AC THREADED
24 Position Circular Connector Receptacle, Male Pins Solder Cup
5015 E Solder Box Mt. Recp. Pin Contacts
Amphenol Industrial MS3102E24-28P
ER 24C 24#16 PIN RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 24-28, BOX MOUNT; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E24-28P | MS3102E24-28P | 339-MS3102E24-28P-ND | MS3102E24-28P | 2004750 | Amphenol MS3102E24-28P | 96J8188 | 34H5285 | 70009928 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Mil Spec Circular Connectors | Circular Connector, Receptacle, Size 24, 24 Position, Box; Military Specification Amphenol Industrial | Circular Conn, Rcpt, 24-28, Box Mount; Military Specification Amphenol Industrial | connector,box receptacle,class e,size 24,24#16 solder pin contact,olive drab | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Panel Mount | Flanged | |||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||||
| Geometry | Straight; Straight | Straight | |||||||
| Coupling | Quick coupling threaded | Threaded | Threaded |