ER 2C 2#16S PIN RECP BOX
2 Position Circular Connector Receptacle, Male Pins Solder Cup
5015 E Solder Box Mt. Recp. Pin Contacts
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
CIRCULAR CONN, RCPT, 12S-3, BOX MOUNT; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
| PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102E12S-3P | 339-MS3102E12S-3P-ND | MS3102E12S-3P | MS3102E12S-3P | 34H5192 | 70010041 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | Circular Conn, Rcpt, 12S-3, Box Mount; Military Specification Amphenol Industrial | connector,box receptacle,class e,size 12s,2 #16 solder pin contact,olive drab | |
| Gender | Female / Jack | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Panel Mount | Flanged | ||||
| Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Threaded | Threaded |