Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102E12S-3S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3102E12S-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E12S-3S
MIL Spec Connector - MIL-DTL 5015, I MS3102E12S-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E12S-3S
MIL Spec Connector - MIL-DTL 5015, I MS3102E12S-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E12S-3S
MIL Spec Connector - MIL-DTL 5015, I MS3102E12S-3S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
ER 2C 2#16S SKT RECP BOX

ER 2C 2#16S SKT RECP BOX

Buy Now
Circular Connector Assemblies - 339-MS3102E12S-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E12S-3S-ND
Circular Connector Assemblies 339-MS3102E12S-3S-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - Amphenol MS3102E12S-3S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP BOX

ER 2C 2#16S SKT RECP BOX

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102E12S-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E12S-3S
Connectors Mil-Qualified, Circular Body, All MS3102E12S-3S
5015 E Solder Box Mt. Recp. SKT Contacts

5015 E Solder Box Mt. Recp. SKT Contacts

Buy Now
Fort Worth, TX, USA
connector,box receptacle,class e,size 12s,2 #16 solder socket contact,olive drab
70010042
connector,box receptacle,class e,size 12s,2 #16 solder socket contact,olive drab 70010042
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Not threaded for a strain relief cable clamp.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.

Supplier's Site
Cir Connector, Rcpt, 12S-3, Box Mount; Military Specification Amphenol Industrial - 08H0293 - Newark, An Avnet Company
Chicago, IL, United States
Cir Connector, Rcpt, 12S-3, Box Mount; Military Specification Amphenol Industrial
08H0293
Cir Connector, Rcpt, 12S-3, Box Mount; Military Specification Amphenol Industrial 08H0293
CIR CONNECTOR, RCPT, 12S-3, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIR CONNECTOR, RCPT, 12S-3, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Er 2C 2#16S Skt Recp Box Rohs Compliant Amphenol Industrial - 25K7221 - Newark, An Avnet Company
Chicago, IL, United States
Er 2C 2#16S Skt Recp Box Rohs Compliant Amphenol Industrial
25K7221
Er 2C 2#16S Skt Recp Box Rohs Compliant Amphenol Industrial 25K7221
ER 2C 2#16S SKT RECP BOX ROHS COMPLIANT: NO

ER 2C 2#16S SKT RECP BOX ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey PEI-Genesis Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E12S-3S MS3102E12S-3S 339-MS3102E12S-3S-ND Amphenol MS3102E12S-3S MS3102E12S-3S 70010042 08H0293 25K7221
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All connector,box receptacle,class e,size 12s,2 #16 solder socket contact,olive drab Cir Connector, Rcpt, 12S-3, Box Mount; Military Specification Amphenol Industrial Er 2C 2#16S Skt Recp Box Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Flanged
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details