Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102A24-5SX

Description
ER 16C 16#16 SKT RECP
Request a Quote
Description
ER 16C 16#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102A24-5SX - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 SKT RECP

ER 16C 16#16 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102A24-5SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A24-5SX
Connectors Mil-Qualified, Circular Body, All MS3102A24-5SX
5015 Solder Box Mt. Recp. SKT Contacts

5015 Solder Box Mt. Recp. SKT Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-5SX
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-5SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 16 Position, Box; Military Specification Amphenol Industrial - 96J7897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 16 Position, Box; Military Specification Amphenol Industrial
96J7897
Circular Connector, Receptacle, Size 24, 16 Position, Box; Military Specification Amphenol Industrial 96J7897
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 16 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 16 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102A24-5SX MS3102A24-5SX MS3102A24-5SX 96J7897
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 16 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Assemblies - 1124-CKB.H08.ELLS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details