CONNECTOR
ER 3C 3#16S SKT RECP BOX
MIL-5015 MS/AC THREADED
ER 3C 3#16S SKT RECP BOX
5015 E Solder Box Mt. Recp. SKT Contacts
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
Applications include military ground support equipment, ordnance and shipboard installations.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E14S-7S | MS3102E14S-7S | Amphenol MS3102E14S-7S | MS3102E14S-7S | 70143497 | 34H5251 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | connector,metal circ,box mount recept,no bkshl,size 14s,3 #16 solder socket cont | Circular Connector, Receptacle, Size 14S, 3 Position, Box; Military Specification Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Female / Jack | |||||
| Geometry | Straight | |||||
| Termination | Solder | |||||
| Mounting | Flanged |