Amphenol Industrial Circular Connector Assemblies MS3102E24-28S

Description
ER 24C 24#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 24C 24#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E24-28S - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 SKT RECP BOX

ER 24C 24#16 SKT RECP BOX

Buy Now
Circular Connector Assemblies - 339-MS3102E24-28S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E24-28S-ND
Circular Connector Assemblies 339-MS3102E24-28S-ND
24 Position Circular Connector Receptacle, Female Sockets Solder Cup

24 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3102E24-28S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E24-28S
MIL Spec Connector - MIL-DTL 5015, I MS3102E24-28S
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102E24-28S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E24-28S
Connectors Mil-Qualified, Circular Body, All MS3102E24-28S
5015 E Solder Box Mt. Recp. SKT Contacts

5015 E Solder Box Mt. Recp. SKT Contacts

Buy Now
connector,box receptacle,class e,size 24,24 #16 solder socket contact - 70009912 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,box receptacle,class e,size 24,24 #16 solder socket contact
70009912
connector,box receptacle,class e,size 24,24 #16 solder socket contact 70009912
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Not threaded for a strain relief cable clamp.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.

Supplier's Site
Circular Conn, Rcpt, 24-28, Box Mount; Military Specification Amphenol Industrial - 34H5286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-28, Box Mount; Military Specification Amphenol Industrial
34H5286
Circular Conn, Rcpt, 24-28, Box Mount; Military Specification Amphenol Industrial 34H5286
CIRCULAR CONN, RCPT, 24-28, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-28, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E24-28S 339-MS3102E24-28S-ND MS3102E24-28S MS3102E24-28S 70009912 34H5286
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All connector,box receptacle,class e,size 24,24 #16 solder socket contact Circular Conn, Rcpt, 24-28, Box Mount; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details