MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
ER 10C 10#16 SKT RECP BOX
5015 E SOLDER BOX MT. RECP. SKT CONTACTS
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
ER 10C 10#16 SKT RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Military Specification:MIL-DT
CONN RCPT 10POS BOX MNT W/SCKT
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
Applications include military ground support equipment, ordnance and shipboard installations.
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E18-1S | MS3102E18-1S | MS3102E18-1S | 339-MS3102E18-1S-ND | Amphenol MS3102E18-1S | 34H5254 | 52-MS3102E18-1S | 70143507 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector, Receptacle, Size 18, 10 Position, Box; Military Specification Amphenol Industrial | CONN RCPT 10POS BOX MNT W/SCKT | connector,metal circ,box mount recept,no bkshl,size 18,10 #16 solder socket cont | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | |||
| Mounting | Panel Mount | Flanged | ||||||
| Gender | Female / Jack | |||||||
| Geometry | N (Normal) | Straight | ||||||
| Termination | Solder Cup | Solder |