Win Source Part Number: 1366126-MS3102E22-18
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol Industrial Operations
Series: MIL-5015 Type
Package: Bulk
Product Status: Active
Base Product Number: MS3102E22
Mounting Type: Panel Mount
HTSUS: 8536.69.4020
Applications: Marine, Military
ECCN: EAR99
Shielding: Unshielded
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Number of Positions: 8
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish - Mating: Silver
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shell Size - Insert: 22-18
Mounting Feature: Flange
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Primary Material: Metal
Cable Opening: 1.250" (31.75mm)
CONNECTOR
CONNECTOR
5015 E Solder Box Mt. Recp. Pin Contacts
ER 8C 8#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DT
| Win Source Electronics | Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1366126-MS3102E22-18P | MS3102E22-18P | MS3102E22-18P | Amphenol MS3102E22-18P | 31M2712 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector |