24 Position Circular Connector Receptacle, Male Pins Solder Cup
5015 Solder Box Mt. Recp. Pin Contacts
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
Er 24C 24#16 PIN RECP
CONN RCPT 24POS BOX MNT W/PINS
CIRCULAR CONN, RCPT, 24-28, BOX MOUNT; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102A24-28P-ND | MS3102A24-28P | MS3102A24-28P | Amphenol MS3102A24-28P | 52-MS3102A24-28P | 03J5427 | 70010020 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | CONN RCPT 24POS BOX MNT W/PINS | Circular Conn, Rcpt, 24-28, Box Mount; Military Specification Amphenol Industrial | connector,box receptacle,class a,size 24,24 #16 solder pin contact,olive drab | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Panel Mount | Flanged | |||||
| Gender | Female / Jack | ||||||
| Geometry | N (Normal) | Straight | |||||
| Termination | Solder Cup | Solder |