Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102A20-4S

Description
MIL-5015 MS/AC THREADED
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3102A20-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-4S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-4S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-4S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-4S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-4S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-4S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-4S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-4S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3102A20-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102A20-4S-ND
Circular Connector Assemblies 339-MS3102A20-4S-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3102A20-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A20-4S
Connectors Mil-Qualified, Circular Body, All MS3102A20-4S
5015 Solder Box Mt. Recp. SKT Contacts

5015 Solder Box Mt. Recp. SKT Contacts

Buy Now
 - Amphenol MS3102A20-4S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT RECP

ER 4C 4#12 SKT RECP

Buy Now
Fort Worth, TX, USA
connector,box receptacle,class a,size 20,4 #12 solder socket contact,olive drab
70010013
connector,box receptacle,class a,size 20,4 #12 solder socket contact,olive drab 70010013
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Not threaded for a strain relief cable clamp.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.

Supplier's Site
Mil Spec Cir Conn, Rcpt, 20-4, Solder; Military Specification Amphenol Industrial - 76J1478 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 20-4, Solder; Military Specification Amphenol Industrial
76J1478
Mil Spec Cir Conn, Rcpt, 20-4, Solder; Military Specification Amphenol Industrial 76J1478
MIL SPEC CIR CONN, RCPT, 20-4, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 20-4, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102A20-4S MS3102A20-4S 339-MS3102A20-4S-ND MS3102A20-4S Amphenol MS3102A20-4S 70010013 76J1478
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All connector,box receptacle,class a,size 20,4 #12 solder socket contact,olive drab Mil Spec Cir Conn, Rcpt, 20-4, Solder; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Flanged
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products