64-ch Isolated Digital I/O PCI Card
Either ± voltage input for DI by group
High-voltage isolation input/output channels (2,500 VDC)
Interrupt handling capability
High over-voltage protection (70 VDC) for DI
High-sink current on isolated output channels (200 mA max./channel)
Output status readback
Keeps output settings/ values after system hot reset
2,000 VDC ESD protection for DI
High-density 100-pin SCSI connector
64-ch Isolated Digital I/O PCI Card
- Either ± voltage input for DI by group
- High-voltage isolation input/output channels (2,500 VDC)
- Interrupt handling capability
- High over-voltage protection (70 VDC) for DI
- High-sink current on isolated output channels (200 mA max./channel)
- Output status readback
- Keeps output settings/ values after system hot reset
- 2,000 VDC ESD protection for DI
- High-density 100-pin SCSI connector