Advantech 64-ch Isolated Digital Output Universal PCI Card PCI-1752U-BE

Description
64-ch Isolated Digital Output Universal PCI Card 64-ch Sink Type (NPN) Isolated Digital Output Module (PCI-1752U Only) ƒ 64-ch Source Type (PNP) Isolated Digital Output Module (PCI-1752USO Only) High-voltage isolation on output channels (2,500 VDC) Wide output range (5 ~ 40 VDC) High-sink/source current on isolated output channels (200 mA max./channel) Output status readback Keeps the output settings and values after system hot reset Channel-freeze function ƒ High-density 100-pin SCSI connector
Request a Quote Datasheet
Description
64-ch Isolated Digital Output Universal PCI Card 64-ch Sink Type (NPN) Isolated Digital Output Module (PCI-1752U Only) ƒ 64-ch Source Type (PNP) Isolated Digital Output Module (PCI-1752USO Only) High-voltage isolation on output channels (2,500 VDC) Wide output range (5 ~ 40 VDC) High-sink/source current on isolated output channels (200 mA max./channel) Output status readback Keeps the output settings and values after system hot reset Channel-freeze function ƒ High-density 100-pin SCSI connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64-ch Isolated Digital Output Universal PCI Card - PCI-1752U-BE - Advantech
Cincinnati, OH, United States
64-ch Isolated Digital Output Universal PCI Card
PCI-1752U-BE
64-ch Isolated Digital Output Universal PCI Card PCI-1752U-BE
64-ch Isolated Digital Output Universal PCI Card 64-ch Sink Type (NPN) Isolated Digital Output Module (PCI-1752U Only) ƒ 64-ch Source Type (PNP) Isolated Digital Output Module (PCI-1752USO Only) High-voltage isolation on output channels (2,500 VDC) Wide output range (5 ~ 40 VDC) High-sink/source current on isolated output channels (200 mA max./channel) Output status readback Keeps the output settings and values after system hot reset Channel-freeze function ƒ High-density 100-pin SCSI connector

64-ch Isolated Digital Output Universal PCI Card

  • 64-ch Sink Type (NPN) Isolated Digital Output Module (PCI-1752U Only)
  • ƒ 64-ch Source Type (PNP) Isolated Digital Output Module (PCI-1752USO Only)
  • High-voltage isolation on output channels (2,500 VDC)
  • Wide output range (5 ~ 40 VDC)
  • High-sink/source current on isolated output channels (200 mA max./channel)
  • Output status readback
  • Keeps the output settings and values after system hot reset
  • Channel-freeze function ƒ
  • High-density 100-pin SCSI connector
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category PC/104 Modules
Product Number PCI-1752U-BE
Product Name 64-ch Isolated Digital Output Universal PCI Card
Unlock Full Specs
to access all available technical data

Similar Products