8-ch Isolated Digital Input and 8-ch Relay USB 3.0 I/O Module
USB 3.0 SuperSpeed
Daisy chainable by built in USB hub
8-ch Isolated Digital Input and 8-ch Form A-type Relay Output
Wide input voltage range (10 ~ 30 VDC)
High-voltage isolation on input channel (2,500 VDC )
Quick removable European type connector
LED indicators for I/O status
Supported operating systems: Windows 10/11
8-ch Isolated Digital Input and 8-ch Relay USB 3.0 I/O Module
- USB 3.0 SuperSpeed
- Daisy chainable by built in USB hub
- 8-ch Isolated Digital Input and 8-ch Form A-type Relay Output
- Wide input voltage range (10 ~ 30 VDC)
- High-voltage isolation on input channel (2,500 VDC )
- Quick removable European type connector
- LED indicators for I/O status
- Supported operating systems: Windows 10/11