8-ch, 16-bit, 200 kS/s Isolated Analog Input USB 3.0 I/O Module
USB 3.0 SuperSpeed
Daisy chainable by built-in USB hub
8 x 16-bit analog input channels with 2,500 VDC isolation
Support voltage and current measurement
Wide common-mode voltage range (±275 V)
Removable European-type connector
Supported operating systems: Windows 10/11
8-ch, 16-bit, 200 kS/s Isolated Analog Input USB 3.0 I/O Module
- USB 3.0 SuperSpeed
- Daisy chainable by built-in USB hub
- 8 x 16-bit analog input channels with 2,500 VDC isolation
- Support voltage and current measurement
- Wide common-mode voltage range (±275 V)
- Removable European-type connector
- Supported operating systems: Windows 10/11