Mile-X Equipment, Inc. Graco HPH1DB 3/8" x 35' Bare Grease Hose Reel GRAHPH1DB

Description
/8 1/4 npt (m) -40 - 200 F (-40 - 93 C) *Bare Reel - hose sold seperately! Dimensions SD SERIES SIZE 10 A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) E 19.5 in (495 mm) F 22.5 in (571 mm) SD SERIES Professional, durable hose reels designed for daily use Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single pedestal frame, the compact SD Series is ideal for indoor and moderate outdoor use in car dealerships, light/medium-duty truck dealers, fleet maintenance, public works garages, construction vehicle maintenance and light-utility service trucks. Features: Designed for daily use applications, such as dealerships, fleet service and maintenance facilities Structurally engineered frame made from high strength steel won't bend or flex Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide arm for mounting on bench or ceiling, wall or utility truck Steel spool for demanding applications Open swivel ports ensure high fluid flow with minimal pressure loss Enclosure kits available - ideal when appearance and protection is important Available in six colors. Metallic blue is standard.
Description
/8 1/4 npt (m) -40 - 200 F (-40 - 93 C) *Bare Reel - hose sold seperately! Dimensions SD SERIES SIZE 10 A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) E 19.5 in (495 mm) F 22.5 in (571 mm) SD SERIES Professional, durable hose reels designed for daily use Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single pedestal frame, the compact SD Series is ideal for indoor and moderate outdoor use in car dealerships, light/medium-duty truck dealers, fleet maintenance, public works garages, construction vehicle maintenance and light-utility service trucks. Features: Designed for daily use applications, such as dealerships, fleet service and maintenance facilities Structurally engineered frame made from high strength steel won't bend or flex Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide arm for mounting on bench or ceiling, wall or utility truck Steel spool for demanding applications Open swivel ports ensure high fluid flow with minimal pressure loss Enclosure kits available - ideal when appearance and protection is important Available in six colors. Metallic blue is standard.

Suppliers

Company
Product
Description
Supplier Links
Graco HPH1DB 3/8
Coldwater, OH, USA
Graco HPH1DB 3/8" x 35' Bare Grease Hose Reel
GRAHPH1DB
Graco HPH1DB 3/8" x 35' Bare Grease Hose Reel GRAHPH1DB
/8 1/4 npt (m) -40 - 200 F (-40 - 93 C) *Bare Reel - hose sold seperately! Dimensions SD SERIES SIZE 10 A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) E 19.5 in (495 mm) F 22.5 in (571 mm) SD SERIES Professional, durable hose reels designed for daily use Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single pedestal frame, the compact SD Series is ideal for indoor and moderate outdoor use in car dealerships, light/medium-duty truck dealers, fleet maintenance, public works garages, construction vehicle maintenance and light-utility service trucks. Features: Designed for daily use applications, such as dealerships, fleet service and maintenance facilities Structurally engineered frame made from high strength steel won't bend or flex Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide arm for mounting on bench or ceiling, wall or utility truck Steel spool for demanding applications Open swivel ports ensure high fluid flow with minimal pressure loss Enclosure kits available - ideal when appearance and protection is important Available in six colors. Metallic blue is standard.
/8 1/4 npt (m) -40 - 200 F
(-40 - 93 C)

*Bare Reel - hose sold seperately!

Dimensions

SD SERIES SIZE 10

A7.0 in (177 mm)
B16.2 in (412 mm)
C21.0 in (533 mm)
D17.1 in (435 mm)
E19.5 in (495 mm)
F22.5 in (571 mm)

SD SERIES

Professional, durable hose reels designed for daily use

Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single pedestal frame, the compact SD Series is ideal for indoor and moderate outdoor use in car dealerships, light/medium-duty truck dealers, fleet maintenance, public works garages, construction vehicle maintenance and light-utility service trucks.

Features:

  • Designed for daily use applications, such as dealerships, fleet service and maintenance facilities
  • Structurally engineered frame made from high strength steel won't bend or flex
  • Long-lasting spring provides constant spring torque through the entire range of motion
  • Flexible positioning of guide arm for mounting on bench or ceiling, wall or utility truck
  • Steel spool for demanding applications
  • Open swivel ports ensure high fluid flow with minimal pressure loss
  • Enclosure kits available - ideal when appearance and protection is important
  • Available in six colors. Metallic blue is standard.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRAHPH1DB
Product Name Graco HPH1DB 3/8" x 35' Bare Grease Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Storage Reel - C3200 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel; Storage Reel
Material Of Construction Steel
Flange Diameter 24.75 inch (629 mm)
View Details
Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Hose Reels - 9119459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 20.35 inch (517 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Cable reel - SAC-5P-PUR-0,34-SH/... - 1408515 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0500 inch (1.27 mm)
View Details