Mile-X Equipment, Inc. Reelcraft RT635OMP (3/8" x 35' Oil) REERT635OMP

Description
Reelcraft RT635OMP 3/8 X 35 Oil Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high pressure applications. Series RT-1/4", 3/8", 1/2" I.D. Reelcraft presents ReelTek, a new, lighter spring-driven hose reel designed for applications that are less demanding, yet require a product that can withstand industrial use.
Description
Reelcraft RT635OMP 3/8 X 35 Oil Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high pressure applications. Series RT-1/4", 3/8", 1/2" I.D. Reelcraft presents ReelTek, a new, lighter spring-driven hose reel designed for applications that are less demanding, yet require a product that can withstand industrial use.

Suppliers

Company
Product
Description
Supplier Links
Reelcraft RT635OMP (3/8
Coldwater, OH, USA
Reelcraft RT635OMP (3/8" x 35' Oil)
REERT635OMP
Reelcraft RT635OMP (3/8" x 35' Oil) REERT635OMP
Reelcraft RT635OMP 3/8 X 35 Oil Hose Reel ** Actual Product May Vary From Image Shown Spring Driven Air/Water/Oil/Grease A new, lighter hose reel designed for low, medium and high pressure applications. Series RT-1/4", 3/8", 1/2" I.D. Reelcraft presents ReelTek, a new, lighter spring-driven hose reel designed for applications that are less demanding, yet require a product that can withstand industrial use.

Reelcraft RT635OMP 3/8 X 35 Oil Hose Reel

** Actual Product May Vary From Image Shown

Spring Driven Air/Water/Oil/Grease
A new, lighter hose reel designed for low, medium and high pressure applications.
Series RT-1/4", 3/8", 1/2" I.D.
Reelcraft presents ReelTek, a new, lighter spring-driven hose reel designed for applications that are less demanding, yet require a product that can withstand industrial use.


Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number REERT635OMP
Product Name Reelcraft RT635OMP (3/8" x 35' Oil)
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - 3500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
View Details
Air Hose Reels - 325314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Spring; Spring Return
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Cable reel - SAC-4P-100,0-PUR/SH-0,25 - 1535794 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0461 inch (1.17 mm)
View Details