Mile-X Equipment, Inc. Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel - MADE I HOSMB330

Description
Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to 1000). Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. Specifications Medium Pressure - Motor oil, ATF, Standard 1-wire braid hose furnished
Description
Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to 1000). Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. Specifications Medium Pressure - Motor oil, ATF, Standard 1-wire braid hose furnished

Suppliers

Company
Product
Description
Supplier Links
Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel - MADE I - HOSMB330 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel - MADE I
HOSMB330
Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel - MADE I HOSMB330
Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel For 1/4" and 3/8" hose I.D. B Series The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to 1000). Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. Specifications Medium Pressure - Motor oil, ATF, Standard 1-wire braid hose furnished

Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel

For 1/4" and 3/8" hose I.D.

B Series

The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to 1000). Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Specifications

Medium Pressure - Motor oil, ATF, Standard 1-wire braid hose furnished

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number HOSMB330
Product Name Hosetract MB-330 3/8 x 30 Medium Pressure Hose Reel - MADE I
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-18 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 18.5 inch (470 mm)
View Details
Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details