Mile-X Equipment, Inc. Graco 24D998 3/8" x 35' Open Air w/Tire Inflator Valve GRA24D998

Description
Graco 24D998 Air Open Hose Reel Package (Hose Reel Image May Vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (218545) Hose Reel Size: 3/8" x 35' Air/Water Hose Reel Tire Inflator Valve (218545) - 1/4 npt(f) Tire Chuck, durable, full-volume tool for adding/relieving air pressure. Hose Reel Applications Air, Water, Anti-freeze, Windshield Washer Fluid (Replaced 224847) 750 Series Hose Reels Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic based oils Water Anti-freeze
Description
Graco 24D998 Air Open Hose Reel Package (Hose Reel Image May Vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (218545) Hose Reel Size: 3/8" x 35' Air/Water Hose Reel Tire Inflator Valve (218545) - 1/4 npt(f) Tire Chuck, durable, full-volume tool for adding/relieving air pressure. Hose Reel Applications Air, Water, Anti-freeze, Windshield Washer Fluid (Replaced 224847) 750 Series Hose Reels Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic based oils Water Anti-freeze

Suppliers

Company
Product
Description
Supplier Links
Graco 24D998 3/8
Coldwater, OH, USA
Graco 24D998 3/8" x 35' Open Air w/Tire Inflator Valve
GRA24D998
Graco 24D998 3/8" x 35' Open Air w/Tire Inflator Valve GRA24D998
Graco 24D998 Air Open Hose Reel Package (Hose Reel Image May Vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (218545) Hose Reel Size: 3/8" x 35' Air/Water Hose Reel Tire Inflator Valve (218545) - 1/4 npt(f) Tire Chuck, durable, full-volume tool for adding/relieving air pressure. Hose Reel Applications Air, Water, Anti-freeze, Windshield Washer Fluid (Replaced 224847) 750 Series Hose Reels Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic based oils Water Anti-freeze

Graco 24D998 Air Open Hose Reel Package

(Hose Reel Image May Vary)

Includes:

  • Hose Reel (HPL23B) - Steel Spool
  • Hose Inlet Kit (218549)
  • Dispense Valve/Meter (218545)

Hose Reel Size: 3/8" x 35' Air/Water Hose Reel
Tire Inflator Valve (218545) - 1/4 npt(f) Tire Chuck, durable, full-volume tool for adding/relieving air pressure.
Hose Reel Applications

Air, Water, Anti-freeze, Windshield Washer Fluid


(Replaced 224847)

750 Series Hose Reels

Features and Benefits

  • Heavy-duty, high volume reel
  • Industrial-grade paint for high abrasion and corrosion resistance
  • Full-flow shaft
  • Heavy-duty brackets and springs
  • Rugged base and hose rollers
  • Heavy-duty latch mechanism

Typical Fluids Handled

  • Unleaded, leaded and diesel fuels
  • Petroleum and synthetic based oils
  • Water
  • Anti-freeze
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRA24D998
Product Name Graco 24D998 3/8" x 35' Open Air w/Tire Inflator Valve
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Industrial Vacuum Reels - VAC900 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Retractable Lanyard for POP Displays - RR102 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 4 ft (12.19 dm)
View Details